onsemi 8-bit 68MHz 5V Logic IC MM74HCT273N

Description
Octal D Flip-Flop, 8-Bit, 68MHz, 5V, PDIP Product overview: MM74HCT273N from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 68MHz, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 68MHz, 5V, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-MM74HCT273N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Octal D Flip-Flop, 8-Bit, 68MHz, 5V, PDIP Product overview: MM74HCT273N from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 68MHz, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 68MHz, 5V, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-MM74HCT273N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit 68MHz 5V Logic IC
706-MM74HCT273N
8-bit 68MHz 5V Logic IC 706-MM74HCT273N
Octal D Flip-Flop, 8-Bit, 68MHz, 5V, PDIP Product overview: MM74HCT273N from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 68MHz, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 68MHz, 5V, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-MM74HCT273N can be used for catalog matching and distributor lookup.

Octal D Flip-Flop, 8-Bit, 68MHz, 5V, PDIP Product overview: MM74HCT273N from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 68MHz, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 68MHz, 5V, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-MM74HCT273N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 706-MM74HCT273N
Product Name 8-bit 68MHz 5V Logic IC
Gate Type D-Type, Flip-Flop
Supply Voltage 5.5V
Inputs 8
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54S134DM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 12
View Details
2 suppliers
Logic Gates - 7988988 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; NAND; Nand
Supply Voltage 6 v
Logic Family Nand
View Details
2-input EXCLUSIVE-OR gate - 74AHCT1G86GW-Q100, - Nexperia B.V.
Specs
Gate Type OR
Supply Voltage +7.0
IC Package Type Other; SOT353-1 SOT353-1
View Details
5 suppliers