TRANSCEIVER, OCTAL, TRI-STATE, WSOIC-20; Logic Device Type:Transceiver, Bidirectional; Logic Family / Base Number:74HCT245; Logic Case Style:WSOIC; No. of Pins:20Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic IC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 31Y2967 |
| Product Name | Transceiver, Octal, Tri-State, Wsoic-20; Logic Device Type Onsemi |