onsemi Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MM74HCT245WM MM74HCT245WM

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 059104-MM74HCT245WM Packaging: Tube/Rail Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 7.2mA, 7.2mA Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 1,080
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 059104-MM74HCT245WM Packaging: Tube/Rail Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 7.2mA, 7.2mA Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 1,080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MM74HCT245WM - 059104-MM74HCT245WM - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MM74HCT245WM
059104-MM74HCT245WM
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MM74HCT245WM 059104-MM74HCT245WM
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 059104-MM74HCT245WM Packaging: Tube/Rail Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 7.2mA, 7.2mA Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 1,080

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 059104-MM74HCT245WM
Packaging: Tube/Rail
Mounting: SMD (SMT)
Logic Type: Transceiver, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 7.2mA, 7.2mA
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 1,080

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - MM74HCT245WM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
MM74HCT245WM
Buffers, Drivers, Receivers, Transceivers MM74HCT245WM
Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SOIC

Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SOIC

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - MM74HCT245WM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
MM74HCT245WM
Buffers, Drivers, Receivers, Transceivers MM74HCT245WM
Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SOIC

Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 059104-MM74HCT245WM MM74HCT245WM
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MM74HCT245WM Buffers, Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount; 20-SOIC (0.295\", 7.50mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
8.5 - 10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Package Type QFN 7x5
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details