NON INVERTING TRANSCEIVER, SOIC-20; Logic Family / Base Number:74HCT245; Logic Device Type:Bidirectional; Logic Case Style:SOIC; No. of Pins:20Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic IC Family:74HCT; MSL:- RoHS Compliant: Yes
74HCT CMOS, SMD, 74HCT245, SOIC20; Logic Device Type:Bidirectional; Logic Family / Base Number:74HCT245; Logic Case Style:SOIC; No. of Pins:20Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic IC Family:74HCT; Logic IC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 78K6047 |
| Product Name | Non Inverting Transceiver, Soic-20; Logic Family / Base Number Onsemi |