IC, SM, LOGIC, 74HCT, TRANSCEIVER; Logic Family / Base Number:74HCT245; Logic Device Type:Buffer, Non Inverting; Logic Case Style:TSSOP; No. of Pins:20Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic IC Family:74HCT; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 87X9039 |
| Product Name | Ic, Sm, Logic, 74Hct, Transceiver; Logic Family / Base Number Onsemi |