TRANSCEIVER, OCTAL, TRI-STATE, TSSOP-20; Logic Family / Base Number:74HCT245; Logic Device Type:Transceiver, Bidirectional; Logic Case Style:TSSOP; No. of Pins:20Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic IC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 31Y2966 |
| Product Name | Transceiver, Octal, Tri-State, Tssop-20; Logic Family / Base Number Onsemi |