onsemi Buffers, Drivers, Receivers, Transceivers MM74HCT244WMX

Description
Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-SOIC
Request a Quote Datasheet
Description
Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Buffers, Drivers, Receivers, Transceivers - MM74HCT244WMXCT-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
MM74HCT244WMXCT-ND
Buffers, Drivers, Receivers, Transceivers MM74HCT244WMXCT-ND
Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-SOIC

Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-SOIC

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - MM74HCT244WMXTR-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
MM74HCT244WMXTR-ND
Buffers, Drivers, Receivers, Transceivers MM74HCT244WMXTR-ND
Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-SOIC

Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-SOIC

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - MM74HCT244WMXDKR-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
MM74HCT244WMXDKR-ND
Buffers, Drivers, Receivers, Transceivers MM74HCT244WMXDKR-ND
Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-SOIC

Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-SOIC

Buy Now Datasheet
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MM74HCT244WMX - 006948-MM74HCT244WMX - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MM74HCT244WMX
006948-MM74HCT244WMX
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MM74HCT244WMX 006948-MM74HCT244WMX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 006948-MM74HCT244WMX Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 7.2mA, 7.2mA Number of Elements: 2 Number of Bits per Element: 4 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient Quantity per package: 1k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 006948-MM74HCT244WMX
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 7.2mA, 7.2mA
Number of Elements: 2
Number of Bits per Element: 4
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Sufficient
Quantity per package: 1k pcs

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
MM74HCT244WMX
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers MM74HCT244WMX
IC BUF NON-INVERT 5.5V 20SOIC

IC BUF NON-INVERT 5.5V 20SOIC

Supplier's Site
Buffers, Drivers, Receivers, Transceivers - MM74HCT244WMX - ODG (Origin Data Global)
Shenzhen, China
Buffers, Drivers, Receivers, Transceivers
MM74HCT244WMX
Buffers, Drivers, Receivers, Transceivers MM74HCT244WMX
IC BUF NON-INVERT 5.5V 20SOIC

IC BUF NON-INVERT 5.5V 20SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Buffer Amplifiers Buffer Amplifiers Amplifier and Comparator Chips Amplifier and Comparator Chips
Product Number MM74HCT244WMXCT-ND 006948-MM74HCT244WMX MM74HCT244WMX MM74HCT244WMX
Product Name Buffers, Drivers, Receivers, Transceivers Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MM74HCT244WMX Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers Buffers, Drivers, Receivers, Transceivers
Supply Voltage (VS) 4.5 to 5.5 volts 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ADA4062-4ARUZ-RL - 859862-ADA4062-4ARUZ-RL - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SSOP; SOP; TSSOP; 14-TSSOP
View Details
TLE2072M JFET-Input High Speed Low Noise Dual Operational Amplifier - 5962-9460202Q2A - Texas Instruments
Specs
Supply Voltage (VS) 4.5 to 38 volts
VOS 6 millivolts
Quiescent Current (IQ) 1800 microamps
View Details
4 suppliers
 - 5962-9467601MPA - Rochester Electronics
Specs
Package Type DIP; CDIP; CDIP8
Life Cycle Stage Obsolete
View Details
3 suppliers
Expandable Dual 4-Input Buffer - 932 - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage (VS) 4.5 to 5.5 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; Lead CAN / Flat Pack
View Details