BUFFER, OCTAL, TRI-STATE, WSOIC-20; Logic Device Type:Buffer, Non Inverting; Logic Family / Base Number:74HCT244; Logic Case Style:WSOIC; No. of Pins:20Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic IC Family:74HCT; RoHS Compliant: Yes
Buffers & Line Drivers Octal 3-STATE Buffer
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | 31Y2965 | MM74HCT244WMX |
| Product Name | Buffer, Octal, Tri-State, Wsoic-20; Logic Device Type Onsemi | Buffers & Line Drivers |