74HCT CMOS, SMD, 74HCT244, SOIC20; Logic Device Type:Buffer, Inverting; Logic Family / Base Number:74HCT244; Logic Case Style:SOIC; No. of Pins:20Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic IC Family:74HCT; Logic ICRoHS Compliant: Yes
INVERTING BUFFER, SOIC-20; Logic Family / Base Number:74HCT244; Logic Device Type:Buffer, Inverting; Logic Case Style:SOIC; No. of Pins:20Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic IC Family:74HCT; Product Range:- RoHS Compliant: Yes
Buffers & Line Drivers Octal 3-STATE Buffer
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | 97K5214 | MM74HCT244WM |
| Product Name | 74Hct Cmos, Smd, 74Hct244, Soic20; Logic Device Type Onsemi | Buffers & Line Drivers |