Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 059103-MM74HCT244WM
Packaging: Tube/Rail
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 7.2mA, 7.2mA
Number of Elements: 2
Number of Bits per Element: 4
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Signal Processing
Quantity per package: 1,080
Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-SOIC
IC BUF NON-INVERT 5.5V 20SOIC
OCTAL TRI-STATE BUFFER ROHS COMPLIANT: YES
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips | Buffer Amplifiers |
| Product Number | 059103-MM74HCT244WM | MM74HCT244WM-ND | MM74HCT244WM | 26AC2358 |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MM74HCT244WM | Buffers, Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers | Octal Tri-State Buffer Rohs Compliant Onsemi |
| Supply Voltage (VS) | 4.5 to 5.5 volts | 4.5 to 5.5 volts |