Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1078104-MM74HCT240N
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: Buffer, Inverting
Output Type: Push-Pull
Current - Output High, Low: 7.2mA, 7.2mA
Number of Elements: 2
Number of Bits per Element: 4
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-PDIP
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 450
Buffer, Inverting 2 Element 4 Bit per Element 3-State Output 20-PDIP
IC BUFFER INVERT 5.5V 20DIP
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips |
| Product Number | 1078104-MM74HCT240N | MM74HCT240N-ND | MM74HCT240N |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MM74HCT240N | Buffers, Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 4.5 to 5.5 volts | 4.5 to 5.5 volts |