onsemi Logic - Buffers, Drivers, Receivers, Transceivers MM74HCT240MTC

Description
IC BUFFER INVERT 5.5V 20TSSOP
Description
IC BUFFER INVERT 5.5V 20TSSOP
Datasheet
Datasheet Summary
Powered by GS/AI

The MM74HCT240MTC is an inverting octal 3-state buffer designed for high-speed operation using advanced silicon-gate CMOS technology. It features TTL input compatibility and can drive large bus capacitances with a minimum output drive current of 6 mA. The device operates with a supply voltage range of 4.5V to 5.5V and has a typical propagation delay of 14 ns, making it suitable for applications requiring fast signal processing. This buffer includes two active low enables that independently control four buffers each, allowing for flexible integration into various circuit designs. The MM74HCT240MTC is also a plug-in replacement for LS-TTL devices, providing a means to reduce power consumption in existing systems. It is available in a TSSOP-20 package and is Pb-free, ensuring compliance with environmental standards. The device is protected against static discharge, enhancing its reliability in various applications.

Datasheet Summary
Powered by GS/AI

The MM74HCT240MTC is an inverting octal 3-state buffer designed for high-speed operation using advanced silicon-gate CMOS technology. It features TTL input compatibility and can drive large bus capacitances with a minimum output drive current of 6 mA. The device operates with a supply voltage range of 4.5V to 5.5V and has a typical propagation delay of 14 ns, making it suitable for applications requiring fast signal processing. This buffer includes two active low enables that independently control four buffers each, allowing for flexible integration into various circuit designs. The MM74HCT240MTC is also a plug-in replacement for LS-TTL devices, providing a means to reduce power consumption in existing systems. It is available in a TSSOP-20 package and is Pb-free, ensuring compliance with environmental standards. The device is protected against static discharge, enhancing its reliability in various applications.

Suppliers

Company
Product
Description
Supplier Links
Logic - Buffers, Drivers, Receivers, Transceivers - MM74HCT240MTC - Lingto Electronic Limited
Shenzhen, China
Logic - Buffers, Drivers, Receivers, Transceivers
MM74HCT240MTC
Logic - Buffers, Drivers, Receivers, Transceivers MM74HCT240MTC
IC BUFFER INVERT 5.5V 20TSSOP

IC BUFFER INVERT 5.5V 20TSSOP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number MM74HCT240MTC
Product Name Logic - Buffers, Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 2312-DW3220TR13CT-ND - DigiKey
Specs
Device Type Transceiver
Technology IR-UWB
Operating Frequency 6500 to 8000 MHz
View Details
RF Transceiver ICs - 448-CY8C4128LQI-BL573-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
Radio module 450MHz - AS-XBEE-450MHZ-WW-UFLSMA-00 - ArduSimple
Specs
Device Type Receiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details