onsemi 8-bit Logic IC MM74HCT164N

Description
8-Bit Serial to Parallel Shift Register, HCT Logic, 14-Pin PDIP Product overview: MM74HCT164N from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, Shift Registers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 712-MM74HCT164N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8-Bit Serial to Parallel Shift Register, HCT Logic, 14-Pin PDIP Product overview: MM74HCT164N from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, Shift Registers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 712-MM74HCT164N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit Logic IC
712-MM74HCT164N
8-bit Logic IC 712-MM74HCT164N
8-Bit Serial to Parallel Shift Register, HCT Logic, 14-Pin PDIP Product overview: MM74HCT164N from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, Shift Registers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 712-MM74HCT164N can be used for catalog matching and distributor lookup.

8-Bit Serial to Parallel Shift Register, HCT Logic, 14-Pin PDIP Product overview: MM74HCT164N from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, Shift Registers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 712-MM74HCT164N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic IC - 66688548 - Radwell International
Willingboro, NJ, United States
Logic IC
66688548
Logic IC 66688548
DISCONTINUED BY MANUFACTURER, SERIAL IN PARALLEL OUT, HCT SERIES, 8-BIT, RIGHT DIRECTION, TRUE OUTPUT, CMOS, PDIP14. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SERIAL IN PARALLEL OUT, HCT SERIES, 8-BIT, RIGHT DIRECTION, TRUE OUTPUT, CMOS, PDIP14. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Radwell International
Product Category Logic Gates Logic Gates
Product Number 712-MM74HCT164N 66688548
Product Name 8-bit Logic IC Logic IC
Gate Type Shift Register
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 7988875P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; AND
Logic Family AND
Inputs 2
View Details
SN54AC08 Quadruple 2-Input Positive-AND Gates - 5962-8761501DA - Texas Instruments
Specs
Gate Type AND
Supply Voltage 3.3,5
Logic Family AC
View Details
Specs
Logic Family AHC/VHC/H/U/V
Operating Temperature -40 C (-40 F)
Pin Count 20
View Details
5-Channel Level Translator w/ Bus Hold - MYXAF54RHC805/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details