onsemi Logic - Logic - Shift Registers - MM74HCT164MX MM74HCT164MX

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 116900-MM74HCT164MX Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Push-Pull Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOIC Purpose: Serial to Parallel Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 2,500
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 116900-MM74HCT164MX Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Push-Pull Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOIC Purpose: Serial to Parallel Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 2,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Shift Registers - MM74HCT164MX - 116900-MM74HCT164MX - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - MM74HCT164MX
116900-MM74HCT164MX
Logic - Logic - Shift Registers - MM74HCT164MX 116900-MM74HCT164MX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 116900-MM74HCT164MX Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Push-Pull Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOIC Purpose: Serial to Parallel Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 2,500

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 116900-MM74HCT164MX
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Push-Pull
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Purpose: Serial to Parallel
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 116900-MM74HCT164MX
Product Name Logic - Logic - Shift Registers - MM74HCT164MX
Output Voltage Type Push-Pull
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - DC DC Switching Regulators - ADM660AN - Lingto Electronic Limited
Specs
Regulator Category Switching
View Details
Voltage Regulators - 1220381 - RS Components, Ltd.
Specs
Regulator Category Linear; Linear voltage
Output Voltage Type Fixed
Package Type Other; Sot-25
View Details
Power Management IC - 53169814 - Radwell International
Infineon Technologies AG
Specs
Regulator Category Switching
View Details