Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 059102-MM74HCT164M
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Push-Pull
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Purpose: Serial to Parallel
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 1,100
| Win Source Electronics | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 059102-MM74HCT164M |
| Product Name | Logic - Logic - Shift Registers - MM74HCT164M |
| Output Voltage Type | Push-Pull |