onsemi Gates and Inverters MM74HCT14SJX

Description
Inverter IC 6 Channel Schmitt Trigger 14-SOP
Datasheet
Description
Inverter IC 6 Channel Schmitt Trigger 14-SOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - MM74HCT14SJX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
MM74HCT14SJX
Gates and Inverters MM74HCT14SJX
Inverter IC 6 Channel Schmitt Trigger 14-SOP

Inverter IC 6 Channel Schmitt Trigger 14-SOP

Buy Now Datasheet
Logic - Gates and Inverters - MM74HCT14SJX - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
MM74HCT14SJX
Logic - Gates and Inverters MM74HCT14SJX
IC INVERT SCHMITT 6CH 6-IN 14SOP

IC INVERT SCHMITT 6CH 6-IN 14SOP

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number MM74HCT14SJX MM74HCT14SJX
Product Name Gates and Inverters Logic - Gates and Inverters
Gate Type NOT; Inverter NOT
Supply Voltage 4.5V ~ 5.5V 1.9V ~ 2.1V (Low), 0.5V ~ 0.6V (High)
Inputs 1
Operating Current 4.8 mA 1.00E-3 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Gates and Inverters - 54LS08DM - 907403-54LS08DM - Win Source Electronics
Specs
Gate Type NOT
Logic Family TTL
View Details
2 suppliers
Gates and Inverters - 74AHC04PW,112-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 1
View Details
5 suppliers
Gates and Inverters - 54S00FM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
Logic Gates - 2138988 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOR; NOR
Logic Family NOR
Inputs 2
View Details