Inverter IC 6 Channel Schmitt Trigger 14-SOP
Inverter IC 6 Channel Schmitt Trigger 14-SOP
Inverter IC 6 Channel Schmitt Trigger 14-SOP
IC INVERT SCHMITT 6CH 6-IN 14SOP
IC INVERT SCHMITT 6CH 1INP 14SOP
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | MM74HCT14SJ-ND | MM74HCT14SJ | MM74HCT14SJ | MM74HCT14SJ |
| Product Name | Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | NOT | NOT; Inverter | NOT | NOT |
| Supply Voltage | 4.5V ~ 5.5V | 4.5V ~ 5.5V | 1.9V ~ 2.1V (Low), 0.5V ~ 0.6V (High) | |
| Inputs | 1 | 1 | ||
| Features | Schmitt Trigger | |||
| Propagation Delay | 20 ns |