Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1224720-MM74HCT14N
Series: 74HCT
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Features: Schmitt Trigger
Package: 14-DIP (0.300", 7.62mm)
Number of Circuits: 6
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 4.8mA, 4.8mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Max Propagation Delay @ V, Max CL: 20ns @ 5V, 50pF
Logic Level - Low: 0.5 V ~ 0.6 V
Logic Level - High: 1.9 V ~ 2.1 V
Part Status: Obsolete(EOL)
Family Name: MM74HCT14
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.fairchildsemi.co
RoHS State: Request Verification
Manufacturer Package: 14-PDIP
Maximum Quiescent Current: 1μA
Alternative Parts (Cross-Reference): MM74HCT14N_Q; MM74HCT14M; MM74HCT14MX;
Introduction Date: January 28, 1999
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 500
Inverter IC 6 Channel Schmitt Trigger 14-MDIP
IC INVERTER SCHMITT 6CH 14DIP Product overview: MM74HCT14N from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MM74HCT14N can be used for catalog matching and distributor lookup.
IC INVERT SCHMITT 6CH 1-IN 14DIP
Inverter IC 6 Channel Schmitt Trigger 14-MDIP
Inverter IC 6 Channel Schmitt Trigger 14-DIP
IC INVERT SCHMITT 6CH 6-IN 14DIP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 1224720-MM74HCT14N | MM74HCT14N-ND | 705-MM74HCT14N | MM74HCT14N | MM74HCT14N | MM74HCT14N |
| Product Name | Logic - Logic - Gates and Inverters - MM74HCT14N | Gates and Inverters | Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | NOT; Inverter | NOT | NOT; Buffer, Inverter | NOT | NOT; Inverter | NOT |
| Supply Voltage | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | 5.5V | 4.5V ~ 5.5V | 1.9V ~ 2.1V (Low), 0.5V ~ 0.6V (High) | |
| Inputs | 6 | 1 | 1 | 1 | ||
| Propagation Delay | 20 ns | 20 ns | 20 ns | |||
| Low Level Output Current (Sink) | 4.8 mA | 4.8 mA | 4.8 mA |