Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 023613-MM74HCT14MX
Packaging: Reel - TR
Features: Schmitt Trigger
Number of Circuits: 6
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 4.8mA, 4.8mA
Max Propagation Delay @ V, Max CL: 20ns @ 5V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.5 V to 0.6 V
Logic Level - High: 1.9 V to 2.1 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 4.5 V to 5.5 V
Alternative Parts (Cross-Reference): MM74HCT14N; MM74HCT14N_Q; MM74HCT14M; MM74HCT14MX;
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Sufficient
Quantity per package: 2,500
Inverter IC 6 Channel Schmitt Trigger 14-SOIC
Inverter IC 6 Channel Schmitt Trigger 14-SOIC
Inverter IC 6 Channel Schmitt Trigger 14-SOIC
Inverter Schmitt Trigger CMOS 14-SOIC
Inverter Schmitt Trigger CMOS 14-SOIC
Inverter Schmitt Trigger CMOS 14-SOIC
6-Element Schmitt Trigger Inverter IC, 5V, CMOS, SOIC Product overview: MM74HCT14MX from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MM74HCT14MX can be used for catalog matching and distributor lookup.
Inverter IC 6 Channel Schmitt Trigger 14-SOIC
Logic Function:Inverter; No. of Elements:Hex; No. of Inputs:1Inputs; No. of Pins:14Pins; Logic Case Style:NSOIC; Product Range:74HCT14; Logic IC Family:74HCT; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Output Current:4.8mA RoHS Compliant: Yes
HEX INVERTER, SCHMITT TRIGGER SOIC-14; No. of Inputs:1Inputs; No. of Pins:14Pins; Logic Case Style:NSOIC; Product Range:-; Logic IC Family:74HCT; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Output Current:4.8mA; Family Type:HCTRoHS Compliant: Yes
HEX INVERTER, SCHMITT, 1 I/P, NSOIC-14; Logic Family / Base Number:74HCT14; Logic Type:Inverter Schmitt Trigger; Output Current:4.8mA; No. of Inputs:1; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:NSOIC; No. of RoHS Compliant: Yes
IC INVERT SCHMITT 6CH 6IN 14SOIC
IC INVERT SCHMITT 6CH 1IN 14SOIC
| Win Source Electronics | DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 023613-MM74HCT14MX | MM74HCT14MXDKR-ND | 6711835 | 6711835P | 705-MM74HCT14MX | MM74HCT14MX | 29X6776 | 31Y2963 | MM74HCT14MX | MM74HCT14MX |
| Product Name | Logic - Logic - Gates and Inverters - MM74HCT14MX | Gates and Inverters | Inverters ICs | Inverters ICs | 5V SOIC Logic IC | Gates and Inverters | Logic Function Onsemi | Hex Inverter, Schmitt, 1 I/p, Nsoic-14; Logic Family / Base Number Onsemi | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | NOT; Inverter | NOT | NOT; Inverter | NOT; Inverter | NOT; Inverter, Buffer, Schmitt Trigger | NOT; Inverter | NOT; Inverter Schmitt Trigger | NOT | NOT | |
| Supply Voltage | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | 5.5 v | 5.5V | 4.5V ~ 5.5V | 5.5V | 5.5V | 1.9V ~ 2.1V (Low), 0.5V ~ 0.6V (High) | ||
| Inputs | 6 | 1 | 1 | 1 | 1 | 1 | ||||
| Propagation Delay | 20 ns | 20 ns | 20 ns | 20 ns | ||||||
| Low Level Output Current (Sink) | 4.8 mA | 4.8 mA | 4.8 mA |