onsemi Gates and Inverters MM74HCT14MTC

Description
Inverter IC 6 Channel Schmitt Trigger 14-TSSOP
Request a Quote Datasheet
Description
Inverter IC 6 Channel Schmitt Trigger 14-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - 488-MM74HCT14MTC-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
488-MM74HCT14MTC-ND
Gates and Inverters 488-MM74HCT14MTC-ND
Inverter IC 6 Channel Schmitt Trigger 14-TSSOP

Inverter IC 6 Channel Schmitt Trigger 14-TSSOP

Buy Now Datasheet
Logic - Logic - Gates and Inverters - MM74HCT14MTC - 1224719-MM74HCT14MTC - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - MM74HCT14MTC
1224719-MM74HCT14MTC
Logic - Logic - Gates and Inverters - MM74HCT14MTC 1224719-MM74HCT14MTC
Manufacturer: ON Semiconductor Win Source Part Number: 1224719-MM74HCT14MTC Categories: Integrated Circuits Manufacturer Homepage: www.fairchildsemi.co m Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,350 MSL Level: 1 (Unlimited)

Manufacturer: ON Semiconductor
Win Source Part Number: 1224719-MM74HCT14MTC
Categories: Integrated Circuits
Manufacturer Homepage: www.fairchildsemi.com
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,350
MSL Level: 1 (Unlimited)

Buy Now
Singapore, Singapore
5V TSSOP Logic IC
705-MM74HCT14MTC
5V TSSOP Logic IC 705-MM74HCT14MTC
Hex Inverting Schmitt Trigger IC, 6 Circuits, 5V, TSSOP Product overview: MM74HCT14MTC from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MM74HCT14MTC can be used for catalog matching and distributor lookup.

Hex Inverting Schmitt Trigger IC, 6 Circuits, 5V, TSSOP Product overview: MM74HCT14MTC from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MM74HCT14MTC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Gates and Inverters - MM74HCT14MTC - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
MM74HCT14MTC
Logic - Gates and Inverters MM74HCT14MTC
IC INVERTER 6CH 6-INP 14TSSOP

IC INVERTER 6CH 6-INP 14TSSOP

Supplier's Site Datasheet
Gates and Inverters - MM74HCT14MTC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
MM74HCT14MTC
Gates and Inverters MM74HCT14MTC
Inverter IC 6 Channel Schmitt Trigger 14-TSSOP

Inverter IC 6 Channel Schmitt Trigger 14-TSSOP

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 488-MM74HCT14MTC-ND 1224719-MM74HCT14MTC 705-MM74HCT14MTC MM74HCT14MTC MM74HCT14MTC
Product Name Gates and Inverters Logic - Logic - Gates and Inverters - MM74HCT14MTC 5V TSSOP Logic IC Logic - Gates and Inverters Gates and Inverters
Gate Type NOT NOT Schmitt Trigger, Inverter, Buffer NOT NOT; Inverter
Supply Voltage 4.5V ~ 5.5V 5.5V 1.9V ~ 2.1V (Low), 0.5V ~ 0.6V (High) 4.5V ~ 5.5V
Inputs 1 1 1
Features Schmitt Trigger
Propagation Delay 20 ns 25 ns
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -40 C (-40 F)
IC Package Type Other; Tube
View Details
Logic - Gates and Inverters - 54F64DM - Lingto Electronic Limited
Specs
Gate Type NOT
View Details
SN54ALS27A Triple 3-Input Positive-NOR Gates - 5962-86838012A - Texas Instruments
Specs
Gate Type NOR
Logic Family ALS
Propagation Delay 26 ns
View Details
3 suppliers
5-Channel Level Translator w/ Bus Hold - MYXAP54RHC805/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details