onsemi Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders MM74HCT138MX

Description
IC DECODER/DEMUX 1X3:8 16SOIC
Description
IC DECODER/DEMUX 1X3:8 16SOIC
Datasheet
Datasheet Summary
Powered by GS/AI

The MM74HCT138 is a 3-to-8 line decoder designed using advanced silicon-gate CMOS technology, making it suitable for memory address decoding and data routing applications. It features three binary select inputs (A, B, and C) that determine which of the eight outputs will go LOW when enabled. The device includes two active LOW and one active HIGH enable inputs (G1, G2A, and G2B), facilitating easy cascading with other decoders. This decoder is characterized by high noise immunity and low power consumption, with a typical propagation delay of 20 ns. It can drive up to 10 low power Schottky TTL equivalent loads and is compatible with TTL input levels. The MM74HCT138 is also designed to interface between TTL and NMOS components, as well as standard CMOS devices, and serves as a plug-in replacement for LS-TTL devices, potentially reducing power consumption in existing designs. The device is available in multiple package types, including SOIC, SOP, TSSOP, and PDIP.

Datasheet Summary
Powered by GS/AI

The MM74HCT138 is a 3-to-8 line decoder designed using advanced silicon-gate CMOS technology, making it suitable for memory address decoding and data routing applications. It features three binary select inputs (A, B, and C) that determine which of the eight outputs will go LOW when enabled. The device includes two active LOW and one active HIGH enable inputs (G1, G2A, and G2B), facilitating easy cascading with other decoders. This decoder is characterized by high noise immunity and low power consumption, with a typical propagation delay of 20 ns. It can drive up to 10 low power Schottky TTL equivalent loads and is compatible with TTL input levels. The MM74HCT138 is also designed to interface between TTL and NMOS components, as well as standard CMOS devices, and serves as a plug-in replacement for LS-TTL devices, potentially reducing power consumption in existing designs. The device is available in multiple package types, including SOIC, SOP, TSSOP, and PDIP.

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - MM74HCT138MX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
MM74HCT138MX
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders MM74HCT138MX
IC DECODER/DEMUX 1X3:8 16SOIC

IC DECODER/DEMUX 1X3:8 16SOIC

Supplier's Site
Signal Switches, Multiplexers, Decoders - MM74HCT138MX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
MM74HCT138MX
Signal Switches, Multiplexers, Decoders MM74HCT138MX
Decoder/Demultiplexe r 1 x 3:8 16-SOIC

Decoder/Demultiplexer 1 x 3:8 16-SOIC

Buy Now Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Multiplexers Logic Multiplexers
Product Number MM74HCT138MX MM74HCT138MX
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders Signal Switches, Multiplexers, Decoders
Package Type SOIC SOIC; 16-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 74HC139DB,118 - Quarktwin Technology Ltd.
Specs
Supply Voltage 2V ~ 6V
Package Type SOP; SSOP; 16-SSOP (0.209\", 5.30mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
 - 54F253/BFA - Rochester Electronics
Specs
Package Type CFP16
View Details
3 suppliers