onsemi Quad 5V SOIC Logic IC MM74HCT08SJ

Description
Quad 2-Input AND Gate IC, SOIC, CMOS, 5V Product overview: MM74HCT08SJ from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MM74HCT08SJ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Quad 2-Input AND Gate IC, SOIC, CMOS, 5V Product overview: MM74HCT08SJ from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MM74HCT08SJ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Quad 5V SOIC Logic IC
705-MM74HCT08SJ
Quad 5V SOIC Logic IC 705-MM74HCT08SJ
Quad 2-Input AND Gate IC, SOIC, CMOS, 5V Product overview: MM74HCT08SJ from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MM74HCT08SJ can be used for catalog matching and distributor lookup.

Quad 2-Input AND Gate IC, SOIC, CMOS, 5V Product overview: MM74HCT08SJ from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MM74HCT08SJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - MM74HCT08SJ-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
MM74HCT08SJ-ND
Gates and Inverters MM74HCT08SJ-ND
AND Gate IC 4 Channel 14-SOP

AND Gate IC 4 Channel 14-SOP

Buy Now Datasheet
Logic - Logic - Gates and Inverters - MM74HCT08SJ - 1008582-MM74HCT08SJ - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - MM74HCT08SJ
1008582-MM74HCT08SJ
Logic - Logic - Gates and Inverters - MM74HCT08SJ 1008582-MM74HCT08SJ
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1008582-MM74HCT08SJ Packaging: Tube/Rail Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 4.8mA, 4.8mA Max Propagation Delay @ V, Max CL: 18ns @ 5V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOP Dimension: 14-SOIC (0.209", 5.30mm Width) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 47

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1008582-MM74HCT08SJ
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 4.8mA, 4.8mA
Max Propagation Delay @ V, Max CL: 18ns @ 5V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOP
Dimension: 14-SOIC (0.209", 5.30mm Width)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 47

Buy Now Datasheet
 - MM74HCT08SJ - Rochester Electronics
Newburyport, MA, United States
AND Gate, HCT Series, 4-Func, 2-Input, CMOS, PDSO14

AND Gate, HCT Series, 4-Func, 2-Input, CMOS, PDSO14

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - MM74HCT08SJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
MM74HCT08SJ
Integrated Circuits (ICs) - Logic - Gates and Inverters MM74HCT08SJ
IC GATE AND 4CH 2-INP 14SOP

IC GATE AND 4CH 2-INP 14SOP

Supplier's Site
Logic - Gates and Inverters - MM74HCT08SJ - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
MM74HCT08SJ
Logic - Gates and Inverters MM74HCT08SJ
IC GATE AND 4CH 2-INP 14SOP

IC GATE AND 4CH 2-INP 14SOP

Supplier's Site Datasheet
Gates and Inverters - MM74HCT08SJ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
MM74HCT08SJ
Gates and Inverters MM74HCT08SJ
AND Gate IC 4 Channel 14-SOP

AND Gate IC 4 Channel 14-SOP

Buy Now Datasheet
Gates and Inverters - MM74HCT08SJ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
MM74HCT08SJ
Gates and Inverters MM74HCT08SJ
AND Gate IC 4 Channel 14-SOP

AND Gate IC 4 Channel 14-SOP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 705-MM74HCT08SJ MM74HCT08SJ-ND 1008582-MM74HCT08SJ MM74HCT08SJ MM74HCT08SJ MM74HCT08SJ MM74HCT08SJ MM74HCT08SJ
Product Name Quad 5V SOIC Logic IC Gates and Inverters Logic - Logic - Gates and Inverters - MM74HCT08SJ Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters Gates and Inverters Gates and Inverters
Gate Type AND; AND GATE AND NOT; AND; AND Gate AND AND NOT; AND AND; AND Gate AND; AND Gate
Supply Voltage 5.5V 4.5V ~ 5.5V 4.5 V ~ 5.5 V 2V (Low), 0.8V (High) 4.5V ~ 5.5V 2V ~ 6V
Inputs 2 2 2 2 2
Propagation Delay 18 ns 18 ns 18 ns
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 5402DMQB - Lingto Electronic Limited
Specs
Gate Type NOT; NOR
View Details
Dual I/O Arbiter - MYXAP54RHC486/Q - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - 5450DM - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR/INVERT Gate
Supply Voltage 4.5V ~ 5.5V
Output Type Single-Ended
View Details
Gates and Inverters - 74AHC1G86GW,165-ND - DigiKey
Specs
Gate Type XOR
Supply Voltage 2V ~ 5.5V
Inputs 2
View Details
4 suppliers