Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1078098-MM74HCT08N
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: Through Hole
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 4.8mA, 4.8mA
Max Propagation Delay @ V, Max CL: 18ns @ 5V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-PDIP
Dimension: 14-DIP (0.300", 7.62mm)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Sufficient
Quantity per package: 500
AND Gate, HCT Series, 4-Func, 2-Input, CMOS, PDIP14
IC GATE AND 4CH 2-INP 14DIP Product overview: MM74HCT08N from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MM74HCT08N can be used for catalog matching and distributor lookup.
AND Gate IC 4 Channel 14-MDIP
IC GATE AND 4CH 2-INP 14DIP
IC GATE AND 4CH 2-INP 14DIP
AND Gate IC 4 Channel 14-DIP
AND Gate IC 4 Channel 14-MDIP
| Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 1078098-MM74HCT08N | MM74HCT08N | 705-MM74HCT08N | MM74HCT08N-ND | MM74HCT08N | MM74HCT08N | MM74HCT08N |
| Product Name | Logic - Logic - Gates and Inverters - MM74HCT08N | Logic IC | Gates and Inverters | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | |
| Gate Type | NOT; AND; AND Gate | AND | AND | AND | NOT; AND | AND | AND; AND Gate |
| Supply Voltage | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | 4.5V ~ 5.5V | 2V (Low), 0.8V (High) | 4.5V ~ 5.5V | ||
| Inputs | 2 | 2 | 2 | 2 | |||
| Propagation Delay | 18 ns | 18 ns | 18 ns | ||||
| Low Level Output Current (Sink) | 4.8 mA | 4.8 mA | 4.8 mA |