AND Gate IC 4 Channel 14-SOIC
AND Gate IC 4 Channel 14-SOIC
AND Gate IC 4 Channel 14-SOIC
Quad 2-Input AND Gate
Quad 2-Input AND Gate
IC GATE AND 4CH 2-INP 14SOIC Product overview: MM74HCT08MX from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MM74HCT08MX can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 023612-MM74HCT08MX
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 4.8mA, 4.8mA
Max Propagation Delay @ V, Max CL: 18ns @ 5V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Family Name: MM74HCT08
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 4.5 V to 5.5 V
Alternative Parts (Cross-Reference): 74HCT08D-Q100; 74HCT08D-Q100,118; 74HCT08D; 74HCT08D/C4J;
Introduction Date: December 01, 1983
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500
AND GATE, QUAD, 2 I/P, NSOIC-14; Logic Family / Base Number:74HCT08; Logic Type:AND Gate; Output Current:4.8mA; No. of Inputs:2; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:NSOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes
QUAD AND GATE, 2I/P, SOIC-14, FULL REEL; Logic Function:AND Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:NSOIC; Product Range:74HCT08; Logic IC Family:74HCT; Supply Voltage Min:4.5V RoHS Compliant: Yes
IC GATE AND 4CH 2-INP 14SOIC
IC GATE AND 4CH 2-INP 14SOIC
AND Gate IC 4 Channel 14-SOIC
AND Gate IC 4 Channel 14-SOIC
Logic Gates Qd 2-Input AND Gate
IC GATE AND 4CH 2-INP 14SOIC
| DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | MM74HCT08MXTR-ND | MM74HCT08MX | 705-MM74HCT08MX | 023612-MM74HCT08MX | 31Y2960 | 38C7488 | MM74HCT08MX | MM74HCT08MX | MM74HCT08MX | MM74HCT08MX | MM74HCT08MX |
| Product Name | Gates and Inverters | Logic IC | Logic - Logic - Gates and Inverters - MM74HCT08MX | And Gate, Quad, 2 I/p, Nsoic-14; Logic Family / Base Number Onsemi | Quad And Gate, 2I/p, Soic-14, Full Reel; Logic Function Onsemi | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Logic Gates | Logic - Gates and Inverters | |
| Gate Type | AND | AND | AND; AND | NOT; AND; AND Gate | AND; AND Gate | AND; AND Gate | AND | AND; AND Gate | NOT; AND | ||
| Supply Voltage | 4.5V ~ 5.5V | 5 V | 4.5 V ~ 5.5 V | 5.5V | 4.5V ~ 5.5V | 4.5V ~ 5.5V | 2V (Low), 0.8V (High) | ||||
| Inputs | 2 | 2 | 2 | 2 | 2 | 2 | 2 | ||||
| Propagation Delay | 18 ns | 18 ns | 18 ns | 18 ns | |||||||
| Low Level Output Current (Sink) | 4.8 mA | 4.8 mA | 4.8 mA |