AND Gate IC 4 Channel 14-TSSOP
IC GATE AND 4CH 2-INP 14TSSOP Product overview: MM74HCT08MTC from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MM74HCT08MTC can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 788986-MM74HCT08MTC
Series: 74HCT
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 14-TSSOP (0.173", 4.40mm Width)
Number of Circuits: 4
Mounting: SMD
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 4.8mA, 4.8mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Max Propagation Delay @ V, Max CL: 18ns @ 5V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Family Name: MM74HCT08
Categories: Integrated Circuits (ICs)
Manufacturer Package: 14-TSSOP
Maximum Quiescent Current: 2μA
Alternative Parts (Cross-Reference): HD74HCT08AT; 74HCT08PW-Q100,118; 74HCT08PW-Q100; SN74HCT08PWLE;
Introduction Date: December 01, 1983
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quad 2-Input AND Gate
Quad 2-Input AND Gate
AND GATE, 2 I/P, -40 TO 85DEG C; Logic Function:AND Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:TSSOP; Product Range:74HCT08; Logic IC Family:74HCT; Supply Voltage Min:4.5V RoHS Compliant: Yes
AND Gate IC 4 Channel 14-TSSOP
AND Gate IC 4 Channel 14-TSSOP
IC GATE AND 4CH 2-INP 14TSSOP
Logic Gates Qd 2-Input AND Gate
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | MM74HCT08MTCFS-ND | 705-MM74HCT08MTC | 788986-MM74HCT08MTC | MM74HCT08MTC | 34C1261 | MM74HCT08MTC | MM74HCT08MTC | MM74HCT08MTC |
| Product Name | Gates and Inverters | Logic IC | Logic - Logic - Gates and Inverters - MM74HCT08MTC | And Gate, 2 I/p, -40 To 85Deg C; Logic Function Onsemi | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic Gates | |
| Gate Type | AND | AND; AND | NOT; AND; AND Gate | AND | AND; AND Gate | AND | ||
| Supply Voltage | 4.5V ~ 5.5V | 5 V | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | ||||
| Inputs | 2 | 2 | 2 | 2 | 2 | |||
| Propagation Delay | 18 ns | 18 ns | 18 ns | |||||
| Low Level Output Current (Sink) | 4.8 mA | 4.8 mA |