AND Gate IC 4 Channel 14-SOIC
Quad 2-Input AND Gate
Quad 2-Input AND Gate
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1078096-MM74HCT08M
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 4.8mA, 4.8mA
Max Propagation Delay @ V, Max CL: 18ns @ 5V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 1,100
AND Gate 4-Element 2-IN CMOS 14-Pin SOIC N Tube Product overview: MM74HCT08M from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MM74HCT08M can be used for catalog matching and distributor lookup.
AND Gate IC 4 Channel 14-SOIC
AND Gate IC 4 Channel 14-SOIC
74HCT CMOS, SMD, 74HCT08, SOIC14; Logic Family / Base Number:74HCT08; Logic Type:AND; Output Current:4.8mA; No. of Inputs:2; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes
IC GATE AND 4CH 2-INP 14SOIC
Logic Gates Qd 2-Input AND Gate
IC GATE AND 4CH 2-INP 14SOIC
AND GATE, HCT SERIES, 4-FUNC, 2-
74HC Series CMOS Quad 2-Input AND Gate - SOIC-14
| DigiKey | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | MM74HCT08M-ND | MM74HCT08M | 1078096-MM74HCT08M | 705-MM74HCT08M | MM74HCT08M | 97K5203 | MM74HCT08M | MM74HCT08M | MM74HCT08M | MM74HCT08M | 598-MM74HCT08M |
| Product Name | Gates and Inverters | Logic - Logic - Gates and Inverters - MM74HCT08M | SOIC Logic IC | Gates and Inverters | 74Hct Cmos, Smd, 74Hct08, Soic14; Logic Family / Base Number Onsemi | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic Gates | Logic - Gates and Inverters | Gates and Inverters | 74HC Series CMOS Quad 2-Input AND Gate - SOIC-14 | |
| Gate Type | AND | AND | NOT; AND; AND Gate | AND | AND; AND Gate | AND; AND | AND | NOT; AND | AND; AND Gate | AND | |
| Supply Voltage | 4.5V ~ 5.5V | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | 5.5V | 2V (Low), 0.8V (High) | 4.5V ~ 5.5V | 5V; 5V | ||||
| Inputs | 2 | 2 | 2 | 2 | 2 | 2 | |||||
| Propagation Delay | 18 ns | 18 ns | 18 ns | 18 ns | |||||||
| Low Level Output Current (Sink) | 4.8 mA | 4.8 mA | 4.8 mA |