Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 023611-MM74HCT05MX
Packaging: Reel - TR
Features: Open Drain
Number of Circuits: 6
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: -, 4.8mA
Max Propagation Delay @ V, Max CL: 15ns @ 5V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 2,500
Inverter IC 6 Channel Open Drain 14-SOIC
Inverter IC 6 Channel Open Drain 14-SOIC
Inverter IC 6 Channel Open Drain 14-SOIC
6-Ch Hex Inverter, SOIC, 5V, CMOS Logic IC Product overview: MM74HCT05MX from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MM74HCT05MX can be used for catalog matching and distributor lookup.
HEX INVERTER GATE, 1 I/P, NSOIC-14; Logic Family / Base Number:74HCT05; Logic Type:Inverter Gate; Output Current:-; No. of Inputs:1; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:NSOIC; No. of Pins:14Pins; Logic RoHS Compliant: Yes
IC INVERTER OD 6CH 6-INP 14SOIC
Inverter IC 6 Channel Open Drain 14-SOIC
Inverter IC 6 Channel Open Drain 14-SOIC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 023611-MM74HCT05MX | MM74HCT05MXCT-ND | 705-MM74HCT05MX | 31Y2959 | MM74HCT05MX | MM74HCT05MX |
| Product Name | Logic - Logic - Gates and Inverters - MM74HCT05MX | Gates and Inverters | 5V SOIC Logic IC | Hex Inverter Gate, 1 I/p, Nsoic-14; Logic Family / Base Number Onsemi | Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | NOT; Inverter | NOT | NOT; Buffer, Inverter | NOT; Inverter Gate | NOT | NOT; Inverter |
| Supply Voltage | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | 5.5V | 5.5V | 2V (Low), 0.8V (High) | 4.5V ~ 5.5V |
| Inputs | 6 | 1 | 1 | 1 | 1 | |
| Propagation Delay | 15 ns | 15 ns | 15 ns | |||
| Low Level Output Current (Sink) | 4.8 mA | 4.8 mA |