Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1078094-MM74HCT05MTC
Packaging: Reel - TR
Features: Open Drain
Number of Circuits: 6
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: -, 4.8mA
Max Propagation Delay @ V, Max CL: 15ns @ 5V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-TSSOP
Dimension: 14-TSSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500
Inverter IC 6 Channel Open Drain 14-TSSOP
Inverter IC 6 Channel Open Drain 14-TSSOP
Inverter IC 6 Channel Open Drain 14-TSSOP
IC INVERTER 6CH 1-INP 14TSSOP Product overview: MM74HCT05MTCX from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MM74HCT05MTCX can be used for catalog matching and distributor lookup.
IC INVERTER OD 6CH 6-INP 14TSSOP
Inverter IC 6 Channel Open Drain 14-TSSOP
INVERTER, 1 I/P, -40 TO 85DEG C ROHS COMPLIANT: YES
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 1078094-MM74HCT05MTCX | MM74HCT05MTCXDKR-ND | 705-MM74HCT05MTCX | MM74HCT05MTCX | MM74HCT05MTCX | 54AH9247 |
| Product Name | Logic - Logic - Gates and Inverters - MM74HCT05MTCX | Gates and Inverters | Logic IC | Logic - Gates and Inverters | Gates and Inverters | Inverter, 1 I/p, -40 To 85Deg C Rohs Compliant Onsemi |
| Gate Type | NOT; Inverter | NOT | NOT | NOT | NOT; Inverter | |
| Supply Voltage | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | 4.5 V to 5.5 V | 2V (Low), 0.8V (High) | 4.5V ~ 5.5V | |
| Inputs | 6 | 1 | 1 | 1 | ||
| Propagation Delay | 15 ns | 15 ns | 15 ns | |||
| Low Level Output Current (Sink) | 4.8 mA | 4.8 mA |