onsemi Transistor MM74HCT05M

Description
DISCONTINUED BY MANUFACTURER, IC INVERTER, SOIC14, 74HCT05, LOGIC TYPE: INVERTER, OUTPUT CURRENT: 4.8MA, NO. OF INPUTS: 1, SUPPLY VOLTAGE MIN:4.5V, SUPPLY VOLTAGE MAX:5.5V, LOGIC CASE STYLE:SOIC, NO. OF PINS:14PINS, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, IC INVERTER, SOIC14, 74HCT05, LOGIC TYPE: INVERTER, OUTPUT CURRENT: 4.8MA, NO. OF INPUTS: 1, SUPPLY VOLTAGE MIN:4.5V, SUPPLY VOLTAGE MAX:5.5V, LOGIC CASE STYLE:SOIC, NO. OF PINS:14PINS, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Transistor - 16120994 - Radwell International
Willingboro, NJ, United States
Transistor
16120994
Transistor 16120994
DISCONTINUED BY MANUFACTURER, IC INVERTER, SOIC14, 74HCT05, LOGIC TYPE: INVERTER, OUTPUT CURRENT: 4.8MA, NO. OF INPUTS: 1, SUPPLY VOLTAGE MIN:4.5V, SUPPLY VOLTAGE MAX:5.5V, LOGIC CASE STYLE:SOIC, NO. OF PINS:14PINS, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, IC INVERTER, SOIC14, 74HCT05, LOGIC TYPE: INVERTER, OUTPUT CURRENT: 4.8MA, NO. OF INPUTS: 1, SUPPLY VOLTAGE MIN:4.5V, SUPPLY VOLTAGE MAX:5.5V, LOGIC CASE STYLE:SOIC, NO. OF PINS:14PINS, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category RF Transistors
Product Number 16120994
Product Name Transistor
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB815 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details
Single FETs, MOSFETs - AUIRFSL8409-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-262-3 Short Leads, I2PAK
Transistor Grade / Operating Range Automotive
View Details
3 suppliers