Inverter IC 6 Channel 14-SOIC
Inverter IC 6 Channel 14-SOIC
Inverter IC 6 Channel 14-SOIC
IC INVERTER 6CH 1-INP 14SOIC Product overview: MM74HCT04MX from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MM74HCT04MX can be used for catalog matching and distributor lookup.
Inverter IC 6 Channel 14-SOIC
IC INVERTER 6CH 6-INP 14SOIC
HEX INVERTER GATE, 1 I/P, NSOIC-14; Logic Family / Base Number:74HCT04; Logic Type:Inverter Gate; Output Current:-; No. of Inputs:1; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:NSOIC; No. of Pins:14Pins; Logic RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | MM74HCT04MXCT-ND | 705-MM74HCT04MX | MM74HCT04MX | MM74HCT04MX | 31Y2958 |
| Product Name | Gates and Inverters | Logic IC | Gates and Inverters | Logic - Gates and Inverters | Hex Inverter Gate, 1 I/p, Nsoic-14; Logic Family / Base Number Onsemi |
| Gate Type | NOT | NOT | NOT; Inverter | NOT | NOT; Inverter Gate |
| Supply Voltage | 4.5V ~ 5.5V | 4.5 V to 5.5 V | 4.5V ~ 5.5V | 2V (Low), 0.8V (High) | 5.5V |
| Inputs | 1 | 1 | 1 | 1 | |
| Propagation Delay | 20 ns | 20 ns | |||
| Low Level Output Current (Sink) | 4.8 mA | 4.8 mA |