Inverter IC 6 Channel 14-SOIC
Inverter 6-Element CMOS 14-Pin SOIC N Tube Product overview: MM74HCT04M from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MM74HCT04M can be used for catalog matching and distributor lookup.
IC INVERTER 6CH 6-INP 14SOIC
Inverter IC 6 Channel 14-SOIC
HEX INVERTER, SOIC-14; No. of Inputs:1Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:-; Logic IC Family:74HCT; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Output Current:4.8mA; Operating Temperature Min:-40°C RoHS Compliant: Yes
74HCT CMOS, SMD, 74HCT04, SOIC14; Logic Family / Base Number:74HCT04; Logic Type:Inverter; Output Current:4.8mA; No. of Inputs:1; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | MM74HCT04M-ND | 705-MM74HCT04M | 1868791 | 1868791P | MM74HCT04M | MM74HCT04M | 78K6041 | 86K9528 |
| Product Name | Gates and Inverters | SOIC Logic IC | Logic Gates | Logic Gates | Logic - Gates and Inverters | Gates and Inverters | Hex Inverter, Soic-14; No. Of Inputs Onsemi | 74Hct Cmos, Smd, 74Hct04, Soic14; Logic Family / Base Number Onsemi |
| Gate Type | NOT | NOT; Inverter | NOT; Inverter | NOT; Inverter | NOT | NOT; Inverter | NOT; Inverter | |
| Supply Voltage | 4.5V ~ 5.5V | 5.5 v | 2V (Low), 0.8V (High) | 4.5V ~ 5.5V | 5.5V | 5.5V | ||
| Inputs | 1 | 1 | 1 | 1 | ||||
| Propagation Delay | 20 ns | 18 ns | ||||||
| Low Level Output Current (Sink) | 4.8 mA | 4.8 mA |