onsemi Logic IC MM74HCT00SJX

Description
IC GATE NAND 4CH 2-INP 14SOP Product overview: MM74HCT00SJX from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MM74HCT00SJX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC GATE NAND 4CH 2-INP 14SOP Product overview: MM74HCT00SJX from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MM74HCT00SJX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IC GATE NAND 4CH 2-INP 14SOP Product overview: MM74HCT00SJX from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MM74HCT00SJX can be used for catalog matching and distributor lookup.

IC GATE NAND 4CH 2-INP 14SOP Product overview: MM74HCT00SJX from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MM74HCT00SJX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - MM74HCT00SJX - Rochester Electronics
Newburyport, MA, United States
NAND Gate, HCT Series, 4-Func, 2-Input, CMOS, PDSO14

NAND Gate, HCT Series, 4-Func, 2-Input, CMOS, PDSO14

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - MM74HCT00SJX - 927365-MM74HCT00SJX - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - MM74HCT00SJX
927365-MM74HCT00SJX
Logic - Logic - Gates and Inverters - MM74HCT00SJX 927365-MM74HCT00SJX
Manufacturer: ON Semiconductor Win Source Part Number: 927365-MM74HCT00SJX Series: 74HCT Operating Temperature Range: -40°C ~ 85°C Features: NAND Gate IC 4 Channel - 14-SOP Package: Reel - TR Package: 14-SOIC (0.209", 5.30mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: 74HCT00 Categories: Integrated Circuits (ICs) Case / Package: 14-SOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 927365-MM74HCT00SJX
Series: 74HCT
Operating Temperature Range: -40°C ~ 85°C
Features: NAND Gate IC 4 Channel - 14-SOP
Package: Reel - TR
Package: 14-SOIC (0.209", 5.30mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: 74HCT00
Categories: Integrated Circuits (ICs)
Case / Package: 14-SOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Gates and Inverters - MM74HCT00SJX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
MM74HCT00SJX
Gates and Inverters MM74HCT00SJX
NAND Gate IC 4 Channel 14-SOP

NAND Gate IC 4 Channel 14-SOP

Buy Now Datasheet
Gates and Inverters - MM74HCT00SJX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
MM74HCT00SJX
Gates and Inverters MM74HCT00SJX
NAND Gate IC 4 Channel 14-SOP

NAND Gate IC 4 Channel 14-SOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - MM74HCT00SJX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
MM74HCT00SJX
Integrated Circuits (ICs) - Logic - Gates and Inverters MM74HCT00SJX
IC GATE NAND 4CH 2-INP 14SOP

IC GATE NAND 4CH 2-INP 14SOP

Supplier's Site
Logic - Gates and Inverters - MM74HCT00SJX - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
MM74HCT00SJX
Logic - Gates and Inverters MM74HCT00SJX
IC GATE NAND 4CH 2-INP 14SOP

IC GATE NAND 4CH 2-INP 14SOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 705-MM74HCT00SJX MM74HCT00SJX 927365-MM74HCT00SJX MM74HCT00SJX MM74HCT00SJX MM74HCT00SJX
Product Name Logic IC Logic - Logic - Gates and Inverters - MM74HCT00SJX Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters
Gate Type NAND AND; NAND NOT NAND; NAND Gate NAND NOT; NAND
Supply Voltage 4.5V ~ 5.5V 4.5V ~ 5.5V 2V (Low), 0.8V (High)
Inputs 2 2
Propagation Delay 23 ns
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 1727-6779-1-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
6 suppliers
Quad DIP Logic IC - 705-54LS136DMQB - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type XOR
Logic Family LS
Inputs 2
View Details
3 suppliers
5-Channel Level Translator w/ Bus Hold - MYXAP54RHC505/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
 - 54ACTQ32/VDA-R - Rochester Electronics
Specs
Gate Type OR
Logic Family CMOS
IC Package Type Other; CFP14
View Details
3 suppliers