onsemi Gates and Inverters MM74HCT00MTCX

Description
NAND Gate IC 4 Channel 14-TSSOP
Request a Quote Datasheet
Description
NAND Gate IC 4 Channel 14-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - MM74HCT00MTCXTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
MM74HCT00MTCXTR-ND
Gates and Inverters MM74HCT00MTCXTR-ND
NAND Gate IC 4 Channel 14-TSSOP

NAND Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
Gates and Inverters - MM74HCT00MTCXCT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
MM74HCT00MTCXCT-ND
Gates and Inverters MM74HCT00MTCXCT-ND
NAND Gate IC 4 Channel 14-TSSOP

NAND Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
Gates and Inverters - MM74HCT00MTCXDKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
MM74HCT00MTCXDKR-ND
Gates and Inverters MM74HCT00MTCXDKR-ND
NAND Gate IC 4 Channel 14-TSSOP

NAND Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
Logic - Logic - Gates and Inverters - MM74HCT00MTCX - 747552-MM74HCT00MTCX - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - MM74HCT00MTCX
747552-MM74HCT00MTCX
Logic - Logic - Gates and Inverters - MM74HCT00MTCX 747552-MM74HCT00MTCX
Manufacturer: ON Semiconductor Win Source Part Number: 747552-MM74HCT00MTCX Manufacturer Homepage: www.onsemi.com Reference case: TSSOP-14 Reference Date Code: 0718+ Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 747552-MM74HCT00MTCX
Manufacturer Homepage: www.onsemi.com
Reference case: TSSOP-14
Reference Date Code: 0718+
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
Quad 5.5V TSSOP Logic IC
705-MM74HCT00MTCX
Quad 5.5V TSSOP Logic IC 705-MM74HCT00MTCX
Quad 2-Input NAND Gate IC, CMOS, TSSOP, 5.5V Product overview: MM74HCT00MTCX from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.5V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5.5V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MM74HCT00MTCX can be used for catalog matching and distributor lookup.

Quad 2-Input NAND Gate IC, CMOS, TSSOP, 5.5V Product overview: MM74HCT00MTCX from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.5V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5.5V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MM74HCT00MTCX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - MM74HCT00MTCX - Rochester Electronics
Newburyport, MA, United States
Quad 2 Input NAND Gate

Quad 2 Input NAND Gate

Supplier's Site Datasheet
 - MM74HCT00MTCX - Rochester Electronics
Newburyport, MA, United States
Quad 2 Input NAND Gate

Quad 2 Input NAND Gate

Supplier's Site Datasheet
Gates and Inverters - MM74HCT00MTCX - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
MM74HCT00MTCX
Gates and Inverters MM74HCT00MTCX
IC GATE NAND 4CH 2-INP 14TSSOP

IC GATE NAND 4CH 2-INP 14TSSOP

Supplier's Site Datasheet
Nand Gate, 2 I/p, -40 To 85Deg C Rohs Compliant Onsemi - 54AH9246 - Newark, An Avnet Company
Chicago, IL, United States
Nand Gate, 2 I/p, -40 To 85Deg C Rohs Compliant Onsemi
54AH9246
Nand Gate, 2 I/p, -40 To 85Deg C Rohs Compliant Onsemi 54AH9246
NAND GATE, 2 I/P, -40 TO 85DEG C ROHS COMPLIANT: YES

NAND GATE, 2 I/P, -40 TO 85DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet
Logic - Gates and Inverters - MM74HCT00MTCX - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
MM74HCT00MTCX
Logic - Gates and Inverters MM74HCT00MTCX
IC GATE NAND 4CH 2-INP 14TSSOP

IC GATE NAND 4CH 2-INP 14TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - MM74HCT00MTCX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
MM74HCT00MTCX
Integrated Circuits (ICs) - Logic - Gates and Inverters MM74HCT00MTCX
IC GATE NAND 4CH 2-INP 14TSSOP

IC GATE NAND 4CH 2-INP 14TSSOP

Supplier's Site
Gates and Inverters - MM74HCT00MTCX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
MM74HCT00MTCX
Gates and Inverters MM74HCT00MTCX
NAND Gate IC 4 Channel 14-TSSOP

NAND Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics ODG (Origin Data Global) Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number MM74HCT00MTCXTR-ND 747552-MM74HCT00MTCX 705-MM74HCT00MTCX MM74HCT00MTCX MM74HCT00MTCX 54AH9246 MM74HCT00MTCX MM74HCT00MTCX MM74HCT00MTCX
Product Name Gates and Inverters Logic - Logic - Gates and Inverters - MM74HCT00MTCX Quad 5.5V TSSOP Logic IC Gates and Inverters Nand Gate, 2 I/p, -40 To 85Deg C Rohs Compliant Onsemi Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters
Gate Type NAND NOT NAND; NAND GATE AND; NAND NAND; NAND Gate NOT; NAND NAND NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V 5.5V 4.5V ~ 5.5V 2V (Low), 0.8V (High) 4.5V ~ 5.5V
Inputs 2 2 2 2
Propagation Delay 23 ns 23 ns 23 ns
Low Level Output Current (Sink) 4.8 mA 4.8 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 5454FM - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR/INVERT Gate
Supply Voltage 4.5V ~ 5.5V
Output Type Single-Ended
View Details
2 suppliers
Logic Gates - 1697242 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; NAND; Nand
Supply Voltage 5.5 v
Logic Family Nand
View Details
Gates and Inverters - 1727-74AHCT3G14DC,125DKR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
4 suppliers
Dual 3-Input Majority Voter w/ error output - MYXAP54RHC301/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details