Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 023607-MM74HCT00M
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 4.8mA, 4.8mA
Max Propagation Delay @ V, Max CL: 23ns @ 5V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 1,100
NAND Gate, HCT Series, 4-Func, 2-Input, CMOS, PDSO14
NAND Gate, HCT Series, 4-Func, 2-Input, CMOS, PDSO14
4-Element NAND Gate IC, 2-IN, CMOS, 5.5V, SOIC Product overview: MM74HCT00M from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MM74HCT00M can be used for catalog matching and distributor lookup.
NAND Gate IC 4 Channel 14-SOIC
IC GATE NAND 4CH 2-INP 14SOIC
IC GATE NAND 4CH 2-INP 14SOIC
NAND Gate IC 4 Channel 14-SOIC
IC GATE NAND 4CH 2-INP 14SOIC
Logic Gates Qd 2-Input NAND Gate
| Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 023607-MM74HCT00M | MM74HCT00M | 705-MM74HCT00M | MM74HCT00MFS-ND | MM74HCT00M | MM74HCT00M | MM74HCT00M | MM74HCT00M | MM74HCT00M |
| Product Name | Logic - Logic - Gates and Inverters - MM74HCT00M | 5.5V SOIC Logic IC | Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic Gates | |
| Gate Type | NOT; NAND; NAND Gate | AND; NAND | NAND; NAND GATE | NAND | NAND; NAND Gate | NOT; NAND | NAND; NAND Gate | NAND | |
| Supply Voltage | 4.5 V ~ 5.5 V | 5.5V | 4.5V ~ 5.5V | 4.5V ~ 5.5V | 2V (Low), 0.8V (High) | 4.5V ~ 5.5V | |||
| Inputs | 2 | 2 | 2 | 2 | 2 | ||||
| Propagation Delay | 23 ns | 23 ns | 23 ns | 23 ns | |||||
| Low Level Output Current (Sink) | 4.8 mA | 4.8 mA | 4.8 mA |