IC GATE XOR 4CH 2-INP 14SOIC Product overview: MM74HC86SJ from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MM74HC86SJ can be used for catalog matching and distributor lookup.
XOR (Exclusive OR) IC 4 Channel 14-SOP
XOR Gate, HC/UH Series, 4-Func, 2-Input, CMOS, PDSO14
IC GATE XOR 4CH 2-INP 14SOP
XOR (Exclusive OR) IC 4 Channel 14-SOP
XOR (Exclusive OR) IC 4 Channel 14-SOP
IC GATE XOR 4CH 2-INP 14SOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-MM74HC86SJ | MM74HC86SJ-ND | MM74HC86SJ | MM74HC86SJ | MM74HC86SJ | MM74HC86SJ |
| Product Name | Logic IC | Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | |
| Gate Type | XOR; XOR GATE, OR GATE | XOR | OR; XOR | NOT; XOR | XOR; XOR (Exclusive OR) | XOR |
| Supply Voltage | 6V | 2V ~ 6V | 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High) | 2V ~ 6V | ||
| Inputs | 2 | 2 | 2 | |||
| Propagation Delay | 20 ns | 20 ns | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |