IC GATE XOR 4CH 2-INP 14SOIC Product overview: MM74HC86MX from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MM74HC86MX can be used for catalog matching and distributor lookup.
XOR (Exclusive OR) IC 4 Channel 14-SOIC
XOR (Exclusive OR) IC 4 Channel 14-SOIC
XOR (Exclusive OR) IC 4 Channel 14-SOIC
Quad 2-Input Exclusive OR Gate
Quad 2-Input Exclusive OR Gate
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 006921-MM74HC86MX
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: XOR (Exclusive OR)
Number of Inputs: 2
Current - Output High, Low: 5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL: 20ns @ 6V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.5 V to 1.8 V
Logic Level - High: 1.5 V to 4.2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 2 V to 6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500
IC GATE XOR 4CH 2-INP 14SOIC
IC GATE XOR 4CH 2-INP 14SOIC
2V~6V 2uA 4 20ns@6V,50pF XORGate SOIC-14 Gates ROHS
IC GATE XOR 4CH 2-INP 14SOIC
Logic Gates Quad 2-Input OR Gate
XOR GATE, QUAD, 2 I/P, NSOIC-14; Logic Family / Base Number:74HC86; Logic Type:XOR Gate; Output Current:-; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:NSOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes
XOR (Exclusive OR) IC 4 Channel 14-SOIC
IC GATE XOR 4CH 2-INP 14SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Win Source Electronics | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-MM74HC86MX | MM74HC86MXCT-ND | MM74HC86MX | 006921-MM74HC86MX | MM74HC86MX | MM74HC86MX | MM74HC86MX | MM74HC86MX | 31Y3002 | MM74HC86MX | MM74HC86MX |
| Product Name | Logic IC | Gates and Inverters | Logic - Logic - Gates and Inverters - MM74HC86MX | Gates and Inverters | Logic ICs >> Gates | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic Gates | Xor Gate, Quad, 2 I/p, Nsoic-14; Logic Family / Base Number Onsemi | Gates and Inverters | Logic - Gates and Inverters | |
| Gate Type | XOR; XOR | XOR | OR | NOT; XOR; XOR (Exclusive OR) | XOR; XOR (Exclusive OR) | XOR | XOR; XOR Gate | XOR; XOR (Exclusive OR) | NOT; XOR | ||
| Supply Voltage | 2.5 V, 3.3 V, 5 V | 2V ~ 6V | 2 V ~ 6 V | 2V ~ 6V | 2V~6V | 6V | 2V ~ 6V | 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High) | |||
| Logic Family | HC | ||||||||||
| Inputs | 2 | 2 | 2 | 2 | 2 | 2 | |||||
| Propagation Delay | 20 ns | 20 ns | 20 ns | 20 ns | 20 ns |