XOR (Exclusive OR) IC 4 Channel 14-TSSOP
Quad 2-Input Exclusive OR Gate
Quad 2-Input Exclusive OR Gate
IC GATE XOR 4CH 2-INP 14TSSOP Product overview: MM74HC86MTC from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MM74HC86MTC can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1224710-MM74HC86MTC
Packaging: Tube
Mounting Style: SMD
Logic Type: XOR (Exclusive OR)
Number of Inputs: 2
Current - Output High, Low: 5.2mA, 5.2mA
Logic Level - Low: 0.5V ~ 1.8V
Logic Level - High: 1.5V ~ 4.2V
Categories: Integrated Circuits
Supplier Device Package: 14-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.fairchildsemi.co
Manufacturer Package: 14-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Family Part Number: 74HC86
Manufacturer Pack Quantity: 2,350
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 6V
Current - Quiescent (Maximum): 2μA
Max Propagation Delay at V, Max CL: 20ns at 6V, 50pF
Logic Gates Quad 2-Input OR Gate
IC GATE XOR 4CH 2-INP 14TSSOP
IC GATE XOR 4CH 2-INP 14TSSOP
XOR GATE, 2 I/P, -40 TO 85DEG C; Logic Function:XOR (Exclusive OR); No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:TSSOP; Product Range:74HC86; Logic IC Family:74HC; Supply Voltage Min:2V RoHS Compliant: Yes
XOR (Exclusive OR) IC 4 Channel 14-TSSOP
| DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | MM74HC86MTCFS-ND | MM74HC86MTC | 705-MM74HC86MTC | 1224710-MM74HC86MTC | MM74HC86MTC | MM74HC86MTC | MM74HC86MTC | 82C9274 | MM74HC86MTC |
| Product Name | Gates and Inverters | Logic IC | Logic - Logic - Gates and Inverters - MM74HC86MTC | Logic Gates | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Xor Gate, 2 I/p, -40 To 85Deg C; Logic Function Onsemi | Gates and Inverters | |
| Gate Type | XOR | OR | XOR; XOR | NOT; XOR; XOR (Exclusive OR) | NOT; XOR | XOR | XOR; XOR (Exclusive OR) | ||
| Supply Voltage | 2V ~ 6V | 2.5 V, 3.3 V, 5 V | 2V ~ 6V | 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High) | 2V ~ 6V | ||||
| Inputs | 2 | 2 | 2 | 2 | 2 | ||||
| Propagation Delay | 20 ns | 20 ns | 20 ns | ||||||
| Low Level Output Current (Sink) | 5.2 mA | 5.2 mA | 5.2 mA |