The Quad XOR Gate, part number MM74HC86, is a 14-pin SOIC device that operates within a supply voltage range of 2V to 6V. It features a typical propagation delay of 9ns and is designed to handle low input currents of up to 1mA. The device is capable of driving up to 10 LS-TTL loads, making it suitable for various digital logic applications. It is fully buffered and offers high noise immunity, characteristic of CMOS technology. The operating temperature range for this component is -40°C to +85°C, ensuring reliability in diverse environments. All inputs are protected against static discharge, enhancing durability. This product is compliant with RoHS standards.
XOR (Exclusive OR) IC 4 Channel 14-SOIC
Quad 2-Input Exclusive OR Gate
Quad 2-Input Exclusive OR Gate
4-Element XOR Gate, 2-IN CMOS, 6V, 20ns, SOIC Product overview: MM74HC86M from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MM74HC86M can be used for catalog matching and distributor lookup.
IC GATE XOR 4CH 2-INP 14SOIC
Logic Gates Quad 2-Input OR Gate
IC GATE XOR 4CH 2-INP 14SOIC
QUAD XOR GATE, 2I/P, SOIC-14; Logic Function:XOR (Exclusive OR); No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:74HC86; Logic IC Family:74HC; Supply Voltage Min:2V; MSL:- RoHS Compliant: Yes
XOR (Exclusive OR) IC 4 Channel 14-SOIC
XOR (Exclusive OR) IC 4 Channel 14-SOIC
IC GATE XOR 4CH 2-INP 14SOIC
| DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | MM74HC86MFS-ND | MM74HC86M | 705-MM74HC86M | MM74HC86M | MM74HC86M | MM74HC86M | 74C0531 | MM74HC86M | MM74HC86M |
| Product Name | Gates and Inverters | 6V SOIC Logic IC | Gates and Inverters | Logic Gates | Integrated Circuits (ICs) - Logic - Gates and Inverters | Quad Xor Gate, 2I/p, Soic-14; Logic Function Onsemi | Gates and Inverters | Logic - Gates and Inverters | |
| Gate Type | XOR | OR | XOR; XOR GATE, OR GATE | XOR; XOR (Exclusive OR) | XOR | XOR; XOR (Exclusive OR) | NOT; XOR | ||
| Supply Voltage | 2V ~ 6V | 6V | 2V ~ 6V | 2V ~ 6V | 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High) | ||||
| Inputs | 2 | 2 | 2 | 2 | 2 | ||||
| Propagation Delay | 20 ns | 20 ns | 20 ns | ||||||
| Low Level Output Current (Sink) | 5.2 mA | 5.2 mA |