onsemi Dual 94MHz Logic IC MM74HC74AN

Description
Dual D-Type Flip-Flop, 94MHz, CMOS, PDIP Product overview: MM74HC74AN from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 94MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 94MHz, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-MM74HC74AN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Dual D-Type Flip-Flop, 94MHz, CMOS, PDIP Product overview: MM74HC74AN from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 94MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 94MHz, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-MM74HC74AN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 94MHz Logic IC
706-MM74HC74AN
Dual 94MHz Logic IC 706-MM74HC74AN
Dual D-Type Flip-Flop, 94MHz, CMOS, PDIP Product overview: MM74HC74AN from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 94MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 94MHz, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-MM74HC74AN can be used for catalog matching and distributor lookup.

Dual D-Type Flip-Flop, 94MHz, CMOS, PDIP Product overview: MM74HC74AN from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 94MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 94MHz, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-MM74HC74AN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic IC - 16120966 - Radwell International
Willingboro, NJ, United States
Logic IC
16120966
Logic IC 16120966
DISCONTINUED BY MANUFACTURER, D FLIP-FLOP, HC/UH SERIES, 2-FUNC, POSITIVE EDGE TRIGGERED, 1-BIT, COMPLEMENTARY OUTPUT, CMOS, PDIP14. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, D FLIP-FLOP, HC/UH SERIES, 2-FUNC, POSITIVE EDGE TRIGGERED, 1-BIT, COMPLEMENTARY OUTPUT, CMOS, PDIP14. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Radwell International
Product Category Logic Gates Logic Gates
Product Number 706-MM74HC74AN 16120966
Product Name Dual 94MHz Logic IC Logic IC
Gate Type D-Type, Flip-Flop
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 2138992P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Logic Family Inverter
Inputs 1
View Details
Gates and Inverters - 54LS30LMQB - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 8
View Details
5-Channel Level Translator - MYXAP54RHC504/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Quad 2-input AND gate - 74ABT08D,118 - Nexperia B.V.
Specs
Gate Type AND
Supply Voltage +7.0
Operating Temperature 85 C (185 F)
View Details
6 suppliers