IC COMPARATOR IDENTITY 8B 20SOIC Product overview: MM74HC688WM from Fairchild (onsemi) is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-MM74HC688WM can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1224705-MM74HC688WM
Series: 74HC
Packaging: Tube
Type: Identity Comparator
Operating Temperature Range: -40°C ~ 85°C
Package: 20-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Current - Output High, Low: 5.2mA, 5.2mA
Operating Supply Voltage: 2 V ~ 6 V
Max Propagation Delay @ V, Max CL: 30ns @ 6V, 50pF
Current - Quiescent: 8μA
Output: Active Low
Output Function: A=B
Part Status: Obsolete(EOL)
Resolution: 8
Family Name: MM74HC688
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.fairchildsemi.co
RoHS State: Request Verification
Alternative Parts (Cross-Reference): CD74HC688ME4; CD74HC688M; CD74HC688M96G4;
Introduction Date: February 10, 1999
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Application Field: Used in Signal Processing, Industrial
IC COMPARATOR MAGNITUDE 20SOIC
Magnitude Comparator Bit Active Low Output A=B 20-SOIC
Magnitude Comparator Bit Active Low Output A=B 20-SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | 692-MM74HC688WM | 1224705-MM74HC688WM | MM74HC688WM | MM74HC688WM |
| Product Name | Linear Comparator IC | Logic - Logic - Comparators - MM74HC688WM | Logic - Comparators | Comparators |
| RoHS Compliant | RoHS | RoHS |