onsemi 8-bit Linear Comparator IC MM74HC688N

Description
Identity Comparator 8-Bit 20-Pin PDIP W Rail Product overview: MM74HC688N from onsemi is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 8-bit. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-MM74HC688N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Identity Comparator 8-Bit 20-Pin PDIP W Rail Product overview: MM74HC688N from onsemi is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 8-bit. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-MM74HC688N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit Linear Comparator IC
692-MM74HC688N
8-bit Linear Comparator IC 692-MM74HC688N
Identity Comparator 8-Bit 20-Pin PDIP W Rail Product overview: MM74HC688N from onsemi is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 8-bit. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-MM74HC688N can be used for catalog matching and distributor lookup.

Identity Comparator 8-Bit 20-Pin PDIP W Rail Product overview: MM74HC688N from onsemi is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 8-bit. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-MM74HC688N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Comparators - MM74HC688N - 1224704-MM74HC688N - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Comparators - MM74HC688N
1224704-MM74HC688N
Logic - Logic - Comparators - MM74HC688N 1224704-MM74HC688N
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1224704-MM74HC688N Series: 74HC Packaging: Tube Type: Identity Comparator Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 20-DIP (0.300", 7.62mm) Current - Output High, Low: 5.2mA, 5.2mA Operating Supply Voltage: 2 V ~ 6 V Max Propagation Delay @ V, Max CL: 30ns @ 6V, 50pF Current - Quiescent: 8μA Output: Active Low Output Function: A=B Part Status: Obsolete(EOL) Resolution: 8 Family Name: MM74HC688 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.fairchildsemi.co m RoHS State: Request Verification Alternative Parts (Cross-Reference): CD74HC688EE4; 74HC688N; 74HC688N,652; Introduction Date: February 10, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Application Field: Used in Signal Processing, Industrial

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1224704-MM74HC688N
Series: 74HC
Packaging: Tube
Type: Identity Comparator
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: 20-DIP (0.300", 7.62mm)
Current - Output High, Low: 5.2mA, 5.2mA
Operating Supply Voltage: 2 V ~ 6 V
Max Propagation Delay @ V, Max CL: 30ns @ 6V, 50pF
Current - Quiescent: 8μA
Output: Active Low
Output Function: A=B
Part Status: Obsolete(EOL)
Resolution: 8
Family Name: MM74HC688
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.fairchildsemi.com
RoHS State: Request Verification
Alternative Parts (Cross-Reference): CD74HC688EE4; 74HC688N; 74HC688N,652;
Introduction Date: February 10, 1999
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Application Field: Used in Signal Processing, Industrial

Buy Now Datasheet
Logic - Comparators - MM74HC688N - Lingto Electronic Limited
Shenzhen, China
Logic - Comparators
MM74HC688N
Logic - Comparators MM74HC688N
IC COMPARATOR MAGNITUDE 8B 20DIP

IC COMPARATOR MAGNITUDE 8B 20DIP

Supplier's Site Datasheet
Comparators - MM74HC688N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Comparators
MM74HC688N
Comparators MM74HC688N
Magnitude Comparator Bit Active Low Output A=B 20-PDIP

Magnitude Comparator Bit Active Low Output A=B 20-PDIP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Analog Comparators Analog Comparators Analog Comparators Analog Comparators
Product Number 692-MM74HC688N 1224704-MM74HC688N MM74HC688N MM74HC688N
Product Name 8-bit Linear Comparator IC Logic - Logic - Comparators - MM74HC688N Logic - Comparators Comparators
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type PDIP W DIP; 20-DIP (0.300\", 7.62mm)
Number of Pins 20
Unlock Full Specs
to access all available technical data