Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1224701-MM74HC595N
Series: 74HC
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: 16-DIP (0.300", 7.62mm)
Logic Type: Shift Register
Output Type: Tri-State
Operating Supply Voltage: 2 V ~ 6 V
Function: Serial to Parallel, Serial
Number of Elements: 1
Number of Bits per Element: 8
Part Status: Obsolete(EOL)
Family Name: MM74HC595
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.fairchildsemi.co
Manufacturer Package: 16-PDIP
Alternative Parts (Cross-Reference): M74HC595B1; M74HC595B1R; HD74HC595P;
Introduction Date: February 09, 1999
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 25
Shift Shift Register 1 Element 8 Bit 16-PDIP
Serial In Parallel Out
SERIAL IN PARALLEL OUT
IC REGISTER W/LATCH 8BIT 16-DIP
Shift Shift Register 1 Element 8 Bit 16-PDIP
Shift Shift Register 1 Element 8 Bit 16-PDIP
| Win Source Electronics | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers |
| Product Number | 1224701-MM74HC595N | MM74HC595N-ND | MM74HC595N | MM74HC595N | MM74HC595N | MM74HC595N |
| Product Name | Logic - Logic - Shift Registers - MM74HC595N | Shift Registers | Integrated Circuits (ICs) - Logic - Shift Registers | Logic - Shift Registers | Shift Registers | |
| Supply Voltage | 2 V ~ 6 V | 2V ~ 6V | 2V ~ 6V | |||
| Output Characteristics | Tri-State | 3-State | 3-State; Tri-State | |||
| Package Type | DIP | DIP; PDIP; Other; "16-DIP (0.300"", 7.62mm)" | DIP; Other; DIP16 | DIP; Other; 16-DIP (0.300\", 7.62mm) | ||
| Number of units in IC | 1 |