Counter Shift Registers 8-Bit Shift Register Product overview: MM74HC595MTCX from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, Shift Registers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 712-MM74HC595MTCX can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Logic Gates |
| Product Number | 712-MM74HC595MTCX |
| Product Name | 8-bit Logic IC |
| Supply Voltage | 2 V to 6 V |