onsemi 8-bit Logic IC MM74HC595MTC

Description
Counter Shift Registers 8-Bit Shift Register Product overview: MM74HC595MTC from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, Shift Registers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 712-MM74HC595MTC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Counter Shift Registers 8-Bit Shift Register Product overview: MM74HC595MTC from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, Shift Registers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 712-MM74HC595MTC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit Logic IC
712-MM74HC595MTC
8-bit Logic IC 712-MM74HC595MTC
Counter Shift Registers 8-Bit Shift Register Product overview: MM74HC595MTC from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, Shift Registers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 712-MM74HC595MTC can be used for catalog matching and distributor lookup.

Counter Shift Registers 8-Bit Shift Register Product overview: MM74HC595MTC from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, Shift Registers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 712-MM74HC595MTC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 712-MM74HC595MTC
Product Name 8-bit Logic IC
Supply Voltage 2 V to 6 V
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 5430DMQB - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
View Details
Gates and Inverters - 54LS32DM - Quarktwin Technology Ltd.
Specs
Gate Type OR; OR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
5-Channel 100MHz Transceiver - MYXAP54RHC806/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - 1727-74AHC3G14DC-Q100HTR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 3
View Details
4 suppliers