onsemi Logic - Logic - Shift Registers - MM74HC595M MM74HC595M

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 084155-MM74HC595M Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Tri-State Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Purpose: Serial to Parallel, Serial Supply Voltage - Operating: 2 V to 6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 960
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 084155-MM74HC595M Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Tri-State Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Purpose: Serial to Parallel, Serial Supply Voltage - Operating: 2 V to 6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 960
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Shift Registers - MM74HC595M - 084155-MM74HC595M - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - MM74HC595M
084155-MM74HC595M
Logic - Logic - Shift Registers - MM74HC595M 084155-MM74HC595M
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 084155-MM74HC595M Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Tri-State Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Purpose: Serial to Parallel, Serial Supply Voltage - Operating: 2 V to 6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 960

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 084155-MM74HC595M
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Tri-State
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Purpose: Serial to Parallel, Serial
Supply Voltage - Operating: 2 V to 6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 960

Buy Now Datasheet
Shift Registers - MM74HC595M-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
MM74HC595M-ND
Shift Registers MM74HC595M-ND
Shift Shift Register 1 Element 8 Bit 16-SOIC

Shift Shift Register 1 Element 8 Bit 16-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
Counter Shift Registers
MM74HC595M
Counter Shift Registers MM74HC595M
Counter Shift Registers 8-Bit Shift Register

Counter Shift Registers 8-Bit Shift Register

Buy Now Datasheet
Shift Registers - MM74HC595M - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
MM74HC595M
Shift Registers MM74HC595M
Shift Shift Register 1 Element 8 Bit 16-SOIC

Shift Shift Register 1 Element 8 Bit 16-SOIC

Buy Now Datasheet
Shift Registers - MM74HC595M - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
MM74HC595M
Shift Registers MM74HC595M
Shift Shift Register 1 Element 8 Bit 16-SOIC

Shift Shift Register 1 Element 8 Bit 16-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - MM74HC595M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
MM74HC595M
Integrated Circuits (ICs) - Logic - Shift Registers MM74HC595M
IC REGISTER W/LATCH 8BIT 16-SOIC

IC REGISTER W/LATCH 8BIT 16-SOIC

Supplier's Site
Ic, 74Hc Cmos, Smd, 74Hc595, Soic16; Logic Family / Base Number Onsemi - 97K5318 - Newark, An Avnet Company
Chicago, IL, United States
Ic, 74Hc Cmos, Smd, 74Hc595, Soic16; Logic Family / Base Number Onsemi
97K5318
Ic, 74Hc Cmos, Smd, 74Hc595, Soic16; Logic Family / Base Number Onsemi 97K5318
IC, 74HC CMOS, SMD, 74HC595, SOIC16; Logic Family / Base Number:74HC595; Shift Register Function:Serial to Parallel; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage RoHS Compliant: Yes

IC, 74HC CMOS, SMD, 74HC595, SOIC16; Logic Family / Base Number:74HC595; Shift Register Function:Serial to Parallel; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage RoHS Compliant: Yes

Supplier's Site Datasheet
8 Bit Sipo Shift Register, Soic-16; Logic Family / Base Number Onsemi - 83K8586 - Newark, An Avnet Company
Chicago, IL, United States
8 Bit Sipo Shift Register, Soic-16; Logic Family / Base Number Onsemi
83K8586
8 Bit Sipo Shift Register, Soic-16; Logic Family / Base Number Onsemi 83K8586
8 BIT SIPO SHIFT REGISTER, SOIC-16; Logic Family / Base Number:74HC595; Shift Register Function:Serial to Parallel; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:SOIC; No. of Pins:16Pins; Product Range:- RoHS Compliant: Yes

8 BIT SIPO SHIFT REGISTER, SOIC-16; Logic Family / Base Number:74HC595; Shift Register Function:Serial to Parallel; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:SOIC; No. of Pins:16Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Logic - Shift Registers - MM74HC595M - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
MM74HC595M
Logic - Shift Registers MM74HC595M
IC REGISTER W/LATCH 8BIT 16-SOIC

IC REGISTER W/LATCH 8BIT 16-SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number 084155-MM74HC595M MM74HC595M-ND MM74HC595M MM74HC595M MM74HC595M 97K5318 MM74HC595M
Product Name Logic - Logic - Shift Registers - MM74HC595M Shift Registers Counter Shift Registers Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Ic, 74Hc Cmos, Smd, 74Hc595, Soic16; Logic Family / Base Number Onsemi Logic - Shift Registers
Supply Voltage 2 V ~ 6 V 2V ~ 6V 2V ~ 6V
Output Characteristics Tri-State 3-State 3-State; Tri-State
Package Type SOIC; Other; 16-SOIC SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" SOIC; Other; 16-SOIC (0.154\", 3.90mm Width) SOIC
Number of units in IC 1 1
Unlock Full Specs
to access all available technical data

Similar Products

Shift Registers - HEF4021BT/C4J - Quarktwin Technology Ltd.
Specs
Register Type Serial In / Serial Out - Shift Right; Parallel In / Serial Out
Supply Voltage 1.5V; 3V ~ 15V
Output Characteristics Push-Pull
View Details
Shift Registers - 93L38DC - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5V ~ 5.5V
Output Characteristics Push-Pull
Package Type DIP; Other; 16-CDIP (0.300\", 7.62mm)
View Details
2 suppliers
 - 1219581 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details