Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 122696-MM74HC594MX
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Push-Pull
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Purpose: Serial to Parallel
Supply Voltage - Operating: 2 V to 6 V
Serial In Parallel Out, HC/UH Series, 8-Bit, Right Direction, True Output, CMOS, PDSO16
Shift Shift Register 1 Element 8 Bit 16-SOIC
SERIAL IN PARALLEL OUT
IC SHIFT REGISTER 8-BIT 16-SOIC
Shift Shift Register 1 Element 8 Bit 16-SOIC
Shift Shift Register 1 Element 8 Bit 16-SOIC
| Win Source Electronics | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers |
| Product Number | 122696-MM74HC594MX | MM74HC594MX | MM74HC594MXTR-ND | MM74HC594MX | MM74HC594MX | MM74HC594MX |
| Product Name | Logic - Logic - Shift Registers - MM74HC594MX | Shift Registers | Integrated Circuits (ICs) - Logic - Shift Registers | Logic - Shift Registers | Shift Registers | |
| Supply Voltage | 2 V ~ 6 V | 2V ~ 6V | 2V ~ 6V | |||
| Output Characteristics | Push-Pull | Push-Pull | Push-Pull | |||
| Package Type | SOIC; Other; 16-SOIC | SOP; Other; SOP16 | SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" | SOIC | SOIC; Other; 16-SOIC (0.154\", 3.90mm Width) | |
| Number of units in IC | 1 | |||||
| Number of Bits (Stages) | 8 | 8 |