Serial In Parallel Out, HC/UH Series, 8-Bit, Right Direction, True Output, CMOS, PDSO16
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1224699-MM74HC594M
Series: 74HC
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Logic Type: Shift Register
Output Type: Push-Pull
Operating Supply Voltage: 2 V ~ 6 V
Function: Serial to Parallel
Number of Elements: 1
Number of Bits per Element: 8
Part Status: Obsolete(EOL)
Family Name: MM74HC594
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.fairchildsemi.co
Manufacturer Package: 16-SOIC
Alternative Parts (Cross-Reference): 74HC594S16-13; 74HC594D-Q100,118; 74HC594D-Q100;
Introduction Date: May 22, 1999
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Shift Shift Register 1 Element 8 Bit 16-SOIC
Shift Shift Register 1 Element 8 Bit 16-SOIC
Shift Shift Register 1 Element 8 Bit 16-SOIC
IC SHIFT REGISTER 8-BIT 16-SOIC
SERIAL IN PARALLEL OUT
| Rochester Electronics | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers |
| Product Number | MM74HC594M | 1224699-MM74HC594M | MM74HC594M-ND | MM74HC594M | MM74HC594M | MM74HC594M |
| Product Name | Logic - Logic - Shift Registers - MM74HC594M | Shift Registers | Shift Registers | Logic - Shift Registers | Integrated Circuits (ICs) - Logic - Shift Registers | |
| Register Type | Serial In / Parallel Out | Serial In / Parallel Out | Serial In / Parallel Out | Serial In / Parallel Out | ||
| Shift Direction | Right | |||||
| Package Type | SOP; Other; SOP16 | SOIC | SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 16-SOIC (0.154\", 3.90mm Width) | SOIC | |
| Logic Family | CMOS | |||||
| Supply Voltage | 2 V ~ 6 V | 2V ~ 6V | 2V ~ 6V |