Shift Shift Register 1 Element 8 Bit 16-SOP
Parallel In Serial Out, HC/UH Series, 8-Bit, Right Direction, True Output, CMOS, PDSO16
Shift Shift Register 1 Element 8 Bit 16-SOP
Shift Shift Register 1 Element 8 Bit 16-SOP
PARALLEL IN SERIAL OUT, HC/UH SE
IC SHIFT REGISTER 8-BIT 16-SOP
| DigiKey | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers |
| Product Number | MM74HC589SJ-ND | MM74HC589SJ | MM74HC589SJ | MM74HC589SJ | MM74HC589SJ |
| Product Name | Shift Registers | Shift Registers | Integrated Circuits (ICs) - Logic - Shift Registers | Logic - Shift Registers | |
| Register Type | Universal | Parallel In / Serial Out | Universal | Universal | |
| Supply Voltage | 2V ~ 6V | 2V ~ 6V | |||
| Output Characteristics | 3-State | 3-State; Tri-State | |||
| Package Type | SOP; SOIC; Other; "16-SOIC (0.209"", 5.30mm Width)" | SOP; Other; SOP16 | SOIC; Other; 16-SOIC (0.209\", 5.30mm Width) |