NON INVERTING BUFFER, SOIC-20; Logic Family / Base Number:74HC541; Logic Device Type:Buffer, Non Inverting; Logic Case Style:SOIC; No. of Pins:20Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic IC Family:74HC; MSL:- RoHS Compliant: Yes
IC, 74HC CMOS, SMD, 74HC541, SOIC20; Logic Family / Base Number:74HC541; Logic Device Type:Buffer, Non Inverting; Logic Case Style:SOIC; No. of Pins:20Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic IC Family:74HC; Logic ICRoHS Compliant: Yes
Buffers & Line Drivers Octal 3-STATE Buf
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | 78K6081 | MM74HC541WM |
| Product Name | Non Inverting Buffer, Soic-20; Logic Family / Base Number Onsemi | Buffers & Line Drivers |