Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 142798-MM74HC541WM
Packaging: Tube/Rail
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 7.8mA, 7.8mA
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-SOIC
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Signal Processing, Communications & Networking
Quantity per package: 1,080
Buffer, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SOIC
OCTAL TRI-STATE BUFFER ROHS COMPLIANT: YES
IC BUFFER NON-INVERT 6V 20SOIC
IC BUFFER NON-INVERT 6V 20SOIC
| Win Source Electronics | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips |
| Product Number | 142798-MM74HC541WM | MM74HC541WM-ND | 26AC2370 | MM74HC541WM | MM74HC541WM |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MM74HC541WM | Buffers, Drivers, Receivers, Transceivers | Octal Tri-State Buffer Rohs Compliant Onsemi | Buffers, Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 2 to 6 volts | 2 to 6 volts |